2082B11 -- LARGE ROLLER DOUBLE PITCH SPROCKET FOR C2082 CHAIN - 2" PITCH
U.S. Tsubaki Power Transmission, LLC
Large Roller Double Pitch Sprocket for C2082 Chain - 2" Pitch
2082B11
Description
Conveyor Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor Series
Suppliers
Large Roller Double Pitch Sprocket for C2082 Chain - 2" Pitch
2082B11
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2082B11 |
|
Product Name
|
Large Roller Double Pitch Sprocket for C2082 Chain - 2" Pitch |
|
Pitch
|
160 (2")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
11
|
|
Bore
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Subminiature (<0.1475")
Material
Plastic; Acetal Resin, Black
Number of Teeth
32
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
160 (2")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
8 to 80
View Details
Pitch
11 / 0.887
Number of Teeth
11
Bore
0.2362 inch (6 mm)
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details