2060A23 -- STANDARD ROLLER DOUBLE PITCH SPROCKET FOR C2060/A2060 CHAIN - 1 1/2" PITCH
U.S. Tsubaki Power Transmission, LLC
Standard Roller Double Pitch Sprocket for C2060/A2060 Chain - 1 1/2" Pitch
2060A23
Description
Conveyor or Drive Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor or Drive Series
Suppliers
Standard Roller Double Pitch Sprocket for C2060/A2060 Chain - 1 1/2" Pitch
2060A23
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2060A23 |
|
Product Name
|
Standard Roller Double Pitch Sprocket for C2060/A2060 Chain - 1 1/2" Pitch |
|
Pitch
|
120 (1 1/2")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type A (Hubless)
|
|
Number of Teeth
|
23
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
70
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
160 (2")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth
11 to 80
View Details
Pitch
2.28
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
3.075 in
Hub Style
Type C (Hub Both Sides)
Number of Teeth
12
View Details