U.S. Tsubaki Power Transmission, LLC No. 180 - 2 1/4" Pitch - Plain Bore Sprockets 180A54

Description
No. 180, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 180, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 180 - 2 1/4
Wheeling, IL, United States
No. 180 - 2 1/4" Pitch - Plain Bore Sprockets
180A54
No. 180 - 2 1/4" Pitch - Plain Bore Sprockets 180A54
No. 180, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

No. 180, A Plate, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 180A54
Product Name No. 180 - 2 1/4" Pitch - Plain Bore Sprockets
Pitch 180 (2 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 54
Unlock Full Specs
to access all available technical data

Similar Products

12 Teeth, 0.122
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 12
View Details
Taper Bore Sprockets No.50-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 14 to 102
View Details
Roller Chain Sprockets - 10329 - Torque Transmission
Specs
Pitch 28 / 2.233
Shaft Mounting Set Screw
Number of Teeth 28
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details