2052B11 -- LARGE ROLLER DOUBLE PITCH SPROCKET FOR C2052 CHAIN - 1 1/4" PITCH
U.S. Tsubaki Power Transmission, LLC
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch
2052B11
Description
Conveyor Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor Series
Suppliers
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch
2052B11
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2052B11 |
|
Product Name
|
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch |
|
Pitch
|
100 (1 1/4")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
11
|
|
Bore
|
0.6250 inch (15.87 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Metal
Number of Teeth
10
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type B (Hub One Side)
Shaft Mounting
Set Screw
View Details
Number of Teeth
17
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Hub Style
Tapered Bushing
Number of Teeth
19
View Details