U.S. Tsubaki Power Transmission, LLC No. 160 - 2" Pitch - Plain Bore Sprockets 160B20

Description
No. 160, B Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 160, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 160 - 2
Wheeling, IL, United States
No. 160 - 2" Pitch - Plain Bore Sprockets
160B20
No. 160 - 2" Pitch - Plain Bore Sprockets 160B20
No. 160, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

No. 160, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 160B20
Product Name No. 160 - 2" Pitch - Plain Bore Sprockets
Pitch 160 (2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 20
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

25 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 25
View Details
Sprockets With Split Taper Bushing No.60-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 96
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details