U.S. Tsubaki Power Transmission, LLC No. 160 - 2" Pitch - Plain Bore Sprockets 160B24

Description
No. 160, B Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 160, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 160 - 2
Wheeling, IL, United States
No. 160 - 2" Pitch - Plain Bore Sprockets
160B24
No. 160 - 2" Pitch - Plain Bore Sprockets 160B24
No. 160, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

No. 160, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 160B24
Product Name No. 160 - 2" Pitch - Plain Bore Sprockets
Pitch 160 (2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 24
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 17 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 17
View Details
Stock Sprockets No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 112
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Detachable Link Sprocket Idlers - AG2510-AS - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details