2062A15 -- LARGE ROLLER DOUBLE PITCH SPROCKET FOR C2062 CHAIN - 1 1/2" PITCH
U.S. Tsubaki Power Transmission, LLC
Large Roller Double Pitch Sprocket for C2062 Chain - 1 1/2" Pitch
2062A15
Description
Conveyor Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor Series
Suppliers
Large Roller Double Pitch Sprocket for C2062 Chain - 1 1/2" Pitch
2062A15
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2062A15 |
|
Product Name
|
Large Roller Double Pitch Sprocket for C2062 Chain - 1 1/2" Pitch |
|
Pitch
|
120 (1 1/2")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type A (Hubless)
|
|
Number of Teeth
|
15
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Plastic; Plastic
Number of Teeth
40
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
160 (2")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
13 to 60
View Details
Material
Steel
Number of Teeth
17
Bore
0.6430 inch (16.33 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
120 (1 1/2")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details