2042A28 -- LARGE ROLLER DOUBLE PITCH SPROCKET FOR C2042 CHAIN - 1" PITCH
U.S. Tsubaki Power Transmission, LLC
Large Roller Double Pitch Sprocket for C2042 Chain - 1" Pitch
2042A28
Description
Conveyor Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor Series
Suppliers
Large Roller Double Pitch Sprocket for C2042 Chain - 1" Pitch
2042A28
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2042A28 |
|
Product Name
|
Large Roller Double Pitch Sprocket for C2042 Chain - 1" Pitch |
|
Pitch
|
80 (1")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type A (Hubless)
|
|
Number of Teeth
|
28
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Subminiature (<0.1475")
Material
Plastic; Acetal Resin, Black
Number of Teeth
18
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Type A (Hubless); Type C (Hub Both Sides)
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
140 (1 3/4")
Hub Style
Type B (Hub One Side)
Number of Teeth
28
View Details