U.S. Tsubaki Power Transmission, LLC No. 160 - 2" Pitch - QD® Sprockets 160M45

Description
No. 160, C Style, QD® All dimensions are nominal values and for reference only
Description
No. 160, C Style, QD® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 160 - 2
Wheeling, IL, United States
No. 160 - 2" Pitch - QD® Sprockets
160M45
No. 160 - 2" Pitch - QD® Sprockets 160M45
No. 160, C Style, QD® All dimensions are nominal values and for reference only

No. 160, C Style, QD®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 160M45
Product Name No. 160 - 2" Pitch - QD® Sprockets
Pitch 160 (2")
Material Steel - Hardened
Hub Style Type C (Hub Both Sides)
Number of Teeth 45
Bore 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 16
View Details
Sprockets With Split Taper Bushing No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 12 to 60
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Detachable Link Sprocket Idlers - AG2510-AS - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details