U.S. Tsubaki Power Transmission, LLC No. 180 - 2 1/4" Pitch - Plain Bore Sprockets 180A40

Description
No. 180, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 180, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 180 - 2 1/4
Wheeling, IL, United States
No. 180 - 2 1/4" Pitch - Plain Bore Sprockets
180A40
No. 180 - 2 1/4" Pitch - Plain Bore Sprockets 180A40
No. 180, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

No. 180, A Plate, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 180A40
Product Name No. 180 - 2 1/4" Pitch - Plain Bore Sprockets
Pitch 180 (2 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 40
Unlock Full Specs
to access all available technical data

Similar Products

24 Teeth, 0.240
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 24
View Details
Taper Bore Sprockets No.50-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 14 to 102
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Sprocket Number 102 1/2 - 102 1/2A16 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.040 in
Hub Style Type A (Hubless)
Number of Teeth 16
View Details