U.S. Tsubaki Power Transmission, LLC Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch 2040B11

Description
Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only
Description
Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1
Wheeling, IL, United States
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch
2040B11
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch 2040B11
Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only

Has recessed groove in hub for chain clearance
Conveyor or Drive Series
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 2040B11
Product Name Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 11
Bore 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Teeth, .3125
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 15
View Details
Finished Bore Sprockets No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
Roller Chain Sprockets - 10372 - Torque Transmission
Specs
Pitch 40 / 3.186
Number of Teeth 40
Bore 0.3125 inch (7.94 mm)
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details