2040B28 -- STANDARD ROLLER DOUBLE PITCH SPROCKET FOR C2040/A2040 CHAIN - 1" PITCH
U.S. Tsubaki Power Transmission, LLC
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch
2040B28
Description
Conveyor or Drive Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor or Drive Series
Suppliers
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch
2040B28
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2040B28 |
|
Product Name
|
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch |
|
Pitch
|
80 (1")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
28
|
|
Bore
|
0.6250 inch (15.87 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Number of Teeth
11
Bore
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type B (Hub One Side)
Shaft Mounting
Set Screw
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
120 (1 1/2")
Material
Steel - Hardened
Hub Style
Type A (Hubless)
View Details