U.S. Tsubaki Power Transmission, LLC No. 200 - 2 1/2" Pitch - Plain Bore Sprockets 200B17

Description
No. 200, B Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 200, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 200 - 2 1/2
Wheeling, IL, United States
No. 200 - 2 1/2" Pitch - Plain Bore Sprockets
200B17
No. 200 - 2 1/2" Pitch - Plain Bore Sprockets 200B17
No. 200, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

No. 200, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 200B17
Product Name No. 200 - 2 1/2" Pitch - Plain Bore Sprockets
Pitch 200 (2 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 17
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12 Teeth, 0.5
Specs
Pitch 0.353 (SIZE 14)
Material Metal
Number of Teeth 12
View Details
Sprockets with QD Bushings No.120-2/No.140-2/No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2"); 140 (1 3/4"); 160 (2")
Hub Style QD Bushing
Number of Teeth 30 to 60
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Detachable Link Sprocket Idlers - AG2426-F - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.7690 inch (19.53 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details