U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - QD® Sprockets 140J54

Description
No. 140, C Style, QD® All dimensions are nominal values and for reference only
Description
No. 140, C Style, QD® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - QD® Sprockets
140J54
No. 140 - 1 3/4" Pitch - QD® Sprockets 140J54
No. 140, C Style, QD® All dimensions are nominal values and for reference only

No. 140, C Style, QD®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 140J54
Product Name No. 140 - 1 3/4" Pitch - QD® Sprockets
Pitch 140 (1 3/4")
Material Steel - Hardened
Hub Style Type C (Hub Both Sides)
Number of Teeth 54
Bore 4.44 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

7 Teeth, 0.1875
Specs
Pitch 0.353 (SIZE 17)
Material Metal
Number of Teeth 7
View Details
Sprockets with QD Bushings No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style QD Bushing
Number of Teeth 12 to 80
View Details
Roller Chain Sprockets - 10330 - Torque Transmission
Specs
Pitch 28 / 2.233
Number of Teeth 28
Bore 0.5000 inch (12.7 mm)
View Details
Sprockets - CS3502 - Fenner Drives
Fenner Drives
Specs
Pitch 2.28
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details