U.S. Tsubaki Power Transmission, LLC No. 160 - 2" Pitch - Plain Bore Sprockets 160B26

Description
No. 160, B Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 160, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 160 - 2
Wheeling, IL, United States
No. 160 - 2" Pitch - Plain Bore Sprockets
160B26
No. 160 - 2" Pitch - Plain Bore Sprockets 160B26
No. 160, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

No. 160, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 160B26
Product Name No. 160 - 2" Pitch - Plain Bore Sprockets
Pitch 160 (2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 26
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 12 to 70
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 66
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427 - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Sprocket Number 1265R - 1265RA11 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 12.000 in
Hub Style Type A (Hubless)
Number of Teeth 11
View Details