U.S. Tsubaki Power Transmission, LLC No. 200 - 2 1/2" Pitch - Plain Bore Sprockets 200B22

Description
No. 200, B Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 200, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 200 - 2 1/2
Wheeling, IL, United States
No. 200 - 2 1/2" Pitch - Plain Bore Sprockets
200B22
No. 200 - 2 1/2" Pitch - Plain Bore Sprockets 200B22
No. 200, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

No. 200, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 200B22
Product Name No. 200 - 2 1/2" Pitch - Plain Bore Sprockets
Pitch 200 (2 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 22
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 33
View Details
Taper Bore Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 84
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-2AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.19 inch (30.16 mm)
View Details
Sprocket Number 119RX - 119RXA8 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type A (Hubless)
Number of Teeth 8
View Details