2062A12 -- LARGE ROLLER DOUBLE PITCH SPROCKET FOR C2062 CHAIN - 1 1/2" PITCH
U.S. Tsubaki Power Transmission, LLC
Large Roller Double Pitch Sprocket for C2062 Chain - 1 1/2" Pitch
2062A12
Description
Conveyor Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor Series
Suppliers
Large Roller Double Pitch Sprocket for C2062 Chain - 1 1/2" Pitch
2062A12
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2062A12 |
|
Product Name
|
Large Roller Double Pitch Sprocket for C2062 Chain - 1 1/2" Pitch |
|
Pitch
|
120 (1 1/2")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type A (Hubless)
|
|
Number of Teeth
|
12
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type B (Hub One Side)
Number of Teeth
13 to 102
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Number of Teeth
20
Bore
0.2500 inch (6.35 mm)
View Details
Number of Teeth
6
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9000 inch (22.86 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type C (Hub Both Sides)
View Details