2040B30 -- STANDARD ROLLER DOUBLE PITCH SPROCKET FOR C2040/A2040 CHAIN - 1" PITCH
U.S. Tsubaki Power Transmission, LLC
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch
2040B30
Description
Conveyor or Drive Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor or Drive Series
Suppliers
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch
2040B30
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2040B30 |
|
Product Name
|
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch |
|
Pitch
|
80 (1")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
30
|
|
Bore
|
0.6250 inch (15.87 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
90
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
180 (2 1/4")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 60
View Details
Pitch
18 / 1.439
Number of Teeth
18
Bore
0.2362 inch (6 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details