2060B17 -- STANDARD ROLLER DOUBLE PITCH SPROCKET FOR C2060/A2060 CHAIN - 1 1/2" PITCH
U.S. Tsubaki Power Transmission, LLC
Standard Roller Double Pitch Sprocket for C2060/A2060 Chain - 1 1/2" Pitch
2060B17
Description
Conveyor or Drive Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor or Drive Series
Suppliers
Standard Roller Double Pitch Sprocket for C2060/A2060 Chain - 1 1/2" Pitch
2060B17
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2060B17 |
|
Product Name
|
Standard Roller Double Pitch Sprocket for C2060/A2060 Chain - 1 1/2" Pitch |
|
Pitch
|
120 (1 1/2")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
17
|
|
Bore
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 80
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Metal
Number of Teeth
12
View Details
Pitch
Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material
Steel - Hardened; Steel - Stainless; Steel
Hub Style
Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Pitch
19 / 1.519
Number of Teeth
19
Bore
0.2362 inch (6 mm)
View Details