U.S. Tsubaki Power Transmission, LLC No. 200 - 2 1/2" Pitch - Plain Bore Sprockets 200A11

Description
No. 200, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 200, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 200 - 2 1/2
Wheeling, IL, United States
No. 200 - 2 1/2" Pitch - Plain Bore Sprockets
200A11
No. 200 - 2 1/2" Pitch - Plain Bore Sprockets 200A11
No. 200, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

No. 200, A Plate, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 200A11
Product Name No. 200 - 2 1/2" Pitch - Plain Bore Sprockets
Pitch 200 (2 1/2")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 11
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 14 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 14
Bore 0.2500 inch (6.35 mm)
View Details
Stock Sprockets No.240 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 240 (3")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 60
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2566-4AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6300 inch (16 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details