No. 180, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 180B24 |
| Product Name | No. 180 - 2 1/4" Pitch - Plain Bore Sprockets |
| Pitch | 180 (2 1/4") |
| Material | Steel - Hardened |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 24 |
| Bore | 1.5 inch (38.1 mm) |