U.S. Tsubaki Power Transmission, LLC Standard Roller Double Pitch Sprocket for C2050/A2050 Chain - 1 1/4" Pitch 2050B14

Description
Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only
Description
Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Standard Roller Double Pitch Sprocket for C2050/A2050 Chain - 1 1/4
Wheeling, IL, United States
Standard Roller Double Pitch Sprocket for C2050/A2050 Chain - 1 1/4" Pitch
2050B14
Standard Roller Double Pitch Sprocket for C2050/A2050 Chain - 1 1/4" Pitch 2050B14
Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only

Has recessed groove in hub for chain clearance
Conveyor or Drive Series
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 2050B14
Product Name Standard Roller Double Pitch Sprocket for C2050/A2050 Chain - 1 1/4" Pitch
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 14
Bore 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

9 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 9
View Details
Stock Sprockets No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 80
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2436 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 17
Bore 0.6430 inch (16.33 mm)
View Details