All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 150XC11 |
| Product Name | Sprocket Number 150X |
| Pitch | 6.050 in |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 11 |
| Bore | 5.94 inch (151 mm) |