2040A26 -- STANDARD ROLLER DOUBLE PITCH SPROCKET FOR C2040/A2040 CHAIN - 1" PITCH
U.S. Tsubaki Power Transmission, LLC
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch
2040A26
Description
Conveyor or Drive Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor or Drive Series
Suppliers
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch
2040A26
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2040A26 |
|
Product Name
|
Standard Roller Double Pitch Sprocket for C2040/A2040 Chain - 1" Pitch |
|
Pitch
|
80 (1")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type A (Hubless)
|
|
Number of Teeth
|
26
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Metal
Number of Teeth
12
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
120 (1 1/2")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth
11 to 80
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
3.075 in
Hub Style
Type C (Hub Both Sides)
Number of Teeth
10
View Details