2052B17 -- LARGE ROLLER DOUBLE PITCH SPROCKET FOR C2052 CHAIN - 1 1/4" PITCH
U.S. Tsubaki Power Transmission, LLC
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch
2052B17
Description
Conveyor Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor Series
Suppliers
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch
2052B17
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2052B17 |
|
Product Name
|
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch |
|
Pitch
|
100 (1 1/4")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
17
|
|
Bore
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Plastic; Plastic
Number of Teeth
32
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
QD Bushing
Number of Teeth
11 to 112
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details