2082A15 -- LARGE ROLLER DOUBLE PITCH SPROCKET FOR C2082 CHAIN - 2" PITCH
U.S. Tsubaki Power Transmission, LLC
Large Roller Double Pitch Sprocket for C2082 Chain - 2" Pitch
2082A15
Description
Conveyor Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor Series
Suppliers
Large Roller Double Pitch Sprocket for C2082 Chain - 2" Pitch
2082A15
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2082A15 |
|
Product Name
|
Large Roller Double Pitch Sprocket for C2082 Chain - 2" Pitch |
|
Pitch
|
160 (2")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type A (Hubless)
|
|
Number of Teeth
|
15
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 17)
Material
Metal
Number of Teeth
27
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
120 (1 1/2")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth
11 to 80
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
140 (1 3/4")
Hub Style
Type A (Hubless)
Number of Teeth
19
View Details