No. 140, C Style, QD®
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 140J45 |
| Product Name | No. 140 - 1 3/4" Pitch - QD® Sprockets |
| Pitch | 140 (1 3/4") |
| Material | Steel - Hardened |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 45 |
| Bore | 4.44 inch (113 mm) |