U.S. Tsubaki Power Transmission, LLC No. 180 - 2 1/4" Pitch - Plain Bore Sprockets 180A25

Description
No. 180, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 180, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 180 - 2 1/4
Wheeling, IL, United States
No. 180 - 2 1/4" Pitch - Plain Bore Sprockets
180A25
No. 180 - 2 1/4" Pitch - Plain Bore Sprockets 180A25
No. 180, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

No. 180, A Plate, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 180A25
Product Name No. 180 - 2 1/4" Pitch - Plain Bore Sprockets
Pitch 180 (2 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 25
Unlock Full Specs
to access all available technical data

Similar Products

24 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 24
View Details
Taper Bore Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 60
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
STOCK SPROCKETS - 100C80 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 80
O.D. 32.57 inch (827 mm)
View Details