2062A28 -- LARGE ROLLER DOUBLE PITCH SPROCKET FOR C2062 CHAIN - 1 1/2" PITCH
U.S. Tsubaki Power Transmission, LLC
Large Roller Double Pitch Sprocket for C2062 Chain - 1 1/2" Pitch
2062A28
Description
Conveyor Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor Series
Suppliers
Large Roller Double Pitch Sprocket for C2062 Chain - 1 1/2" Pitch
2062A28
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2062A28 |
|
Product Name
|
Large Roller Double Pitch Sprocket for C2062 Chain - 1 1/2" Pitch |
|
Pitch
|
120 (1 1/2")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type A (Hubless)
|
|
Number of Teeth
|
28
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Plastic; Plastic
Number of Teeth
40
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 102
View Details
Pitch
Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material
Steel - Hardened; Steel - Stainless; Steel
Hub Style
Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details