2052B15 -- LARGE ROLLER DOUBLE PITCH SPROCKET FOR C2052 CHAIN - 1 1/4" PITCH
U.S. Tsubaki Power Transmission, LLC
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch
2052B15
Description
Conveyor Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor Series
Suppliers
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch
2052B15
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2052B15 |
|
Product Name
|
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch |
|
Pitch
|
100 (1 1/4")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
15
|
|
Bore
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Material
Steel
Hub Style
Type A (Hubless); Type C (Hub Both Sides)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
20
View Details
Pitch
2.72
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details