2052B8 -- LARGE ROLLER DOUBLE PITCH SPROCKET FOR C2052 CHAIN - 1 1/4" PITCH
U.S. Tsubaki Power Transmission, LLC
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch
2052B8
Description
Conveyor Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor Series
Suppliers
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch
2052B8
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2052B8 |
|
Product Name
|
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch |
|
Pitch
|
100 (1 1/4")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
8
|
|
Bore
|
0.6250 inch (15.87 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type B (Hub One Side)
Number of Teeth
19 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
13
View Details
Pitch
3.86
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Hub Style
Tapered Bushing
Number of Teeth
14
View Details