2052B25 -- LARGE ROLLER DOUBLE PITCH SPROCKET FOR C2052 CHAIN - 1 1/4" PITCH
U.S. Tsubaki Power Transmission, LLC
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch
2052B25
Description
Conveyor Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor Series
Suppliers
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch
2052B25
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2052B25 |
|
Product Name
|
Large Roller Double Pitch Sprocket for C2052 Chain - 1 1/4" Pitch |
|
Pitch
|
100 (1 1/4")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
25
|
|
Bore
|
0.9380 inch (23.83 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
20
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
10 to 112
Bore
0.3750 to 3.75 inch (9.52 to 95.25 mm)
View Details
Pitch
2.28
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
140 (1 3/4")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details