U.S. Tsubaki Power Transmission, LLC No. 180 - 2 1/4" Pitch - Plain Bore Sprockets 180B20

Description
No. 180, B Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 180, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 180 - 2 1/4
Wheeling, IL, United States
No. 180 - 2 1/4" Pitch - Plain Bore Sprockets
180B20
No. 180 - 2 1/4" Pitch - Plain Bore Sprockets 180B20
No. 180, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

No. 180, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 180B20
Product Name No. 180 - 2 1/4" Pitch - Plain Bore Sprockets
Pitch 180 (2 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 20
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 48 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 48
Bore 0.2500 inch (6.35 mm)
View Details
Stock Sprockets No.200-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details