2060B23 -- STANDARD ROLLER DOUBLE PITCH SPROCKET FOR C2060/A2060 CHAIN - 1 1/2" PITCH
U.S. Tsubaki Power Transmission, LLC
Standard Roller Double Pitch Sprocket for C2060/A2060 Chain - 1 1/2" Pitch
2060B23
Description
Conveyor or Drive Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor or Drive Series
Suppliers
Standard Roller Double Pitch Sprocket for C2060/A2060 Chain - 1 1/2" Pitch
2060B23
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2060B23 |
|
Product Name
|
Standard Roller Double Pitch Sprocket for C2060/A2060 Chain - 1 1/2" Pitch |
|
Pitch
|
120 (1 1/2")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
23
|
|
Bore
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Material
Steel - Stainless
Hub Style
Type A (Hubless); Type B (Hub One Side)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
14
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details