U.S. Tsubaki Power Transmission, LLC Standard Roller Double Pitch Sprocket for C2050/A2050 Chain - 1 1/4" Pitch 2050B12

Description
Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only
Description
Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Standard Roller Double Pitch Sprocket for C2050/A2050 Chain - 1 1/4
Wheeling, IL, United States
Standard Roller Double Pitch Sprocket for C2050/A2050 Chain - 1 1/4" Pitch
2050B12
Standard Roller Double Pitch Sprocket for C2050/A2050 Chain - 1 1/4" Pitch 2050B12
Has recessed groove in hub for chain clearance Conveyor or Drive Series All dimensions are nominal values and for reference only

Has recessed groove in hub for chain clearance
Conveyor or Drive Series
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 2050B12
Product Name Standard Roller Double Pitch Sprocket for C2050/A2050 Chain - 1 1/4" Pitch
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 12
Bore 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 27 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 27
View Details
Taper Bore Sprockets No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 18 to 112
View Details
Roller Chain Sprockets - 100E20H - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Tapered Bushing
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details