U.S. Tsubaki Power Transmission, LLC No. 160 - 2" Pitch - Plain Bore Sprockets 160A25

Description
No. 160, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 160, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 160 - 2
Wheeling, IL, United States
No. 160 - 2" Pitch - Plain Bore Sprockets
160A25
No. 160 - 2" Pitch - Plain Bore Sprockets 160A25
No. 160, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

No. 160, A Plate, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 160A25
Product Name No. 160 - 2" Pitch - Plain Bore Sprockets
Pitch 160 (2")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 25
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 15 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Plastic; Acetal Resin, White
Number of Teeth 15
View Details
Finished Bore Sprockets No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Single Pitch Sprocket Idlers - AG2318-25 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details