All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 188C9 |
| Product Name | Sprocket Number 188 |
| Pitch | 2.609 in |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 9 |
| Bore | 3.19 inch (81.03 mm) |