2080B28 -- STANDARD ROLLER DOUBLE PITCH SPROCKET FOR C2080/A2080 CHAIN - 2" PITCH
U.S. Tsubaki Power Transmission, LLC
Standard Roller Double Pitch Sprocket for C2080/A2080 Chain - 2" Pitch
2080B28
Description
Conveyor or Drive Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor or Drive Series
Suppliers
Standard Roller Double Pitch Sprocket for C2080/A2080 Chain - 2" Pitch
2080B28
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2080B28 |
|
Product Name
|
Standard Roller Double Pitch Sprocket for C2080/A2080 Chain - 2" Pitch |
|
Pitch
|
160 (2")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
28
|
|
Bore
|
1.19 inch (30.18 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
QD Bushing
Number of Teeth
15 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Metal
Number of Teeth
48
View Details
Martin Sprocket & Gear, Inc.
Pitch
120 (1 1/2")
Material
Steel
Hub Style
Type C (Hub Both Sides)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details