2082B16 -- LARGE ROLLER DOUBLE PITCH SPROCKET FOR C2082 CHAIN - 2" PITCH
U.S. Tsubaki Power Transmission, LLC
Large Roller Double Pitch Sprocket for C2082 Chain - 2" Pitch
2082B16
Description
Conveyor Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor Series
Suppliers
Large Roller Double Pitch Sprocket for C2082 Chain - 2" Pitch
2082B16
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2082B16 |
|
Product Name
|
Large Roller Double Pitch Sprocket for C2082 Chain - 2" Pitch |
|
Pitch
|
160 (2")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
16
|
|
Bore
|
1.19 inch (30.18 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
13
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
10 to 112
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
120 (1 1/2")
Material
Steel - Hardened
Hub Style
Type C (Hub Both Sides)
View Details