U.S. Tsubaki Power Transmission, LLC No. 180 - 2 1/4" Pitch - Plain Bore Sprockets 180A22

Description
No. 180, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 180, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 180 - 2 1/4
Wheeling, IL, United States
No. 180 - 2 1/4" Pitch - Plain Bore Sprockets
180A22
No. 180 - 2 1/4" Pitch - Plain Bore Sprockets 180A22
No. 180, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

No. 180, A Plate, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 180A22
Product Name No. 180 - 2 1/4" Pitch - Plain Bore Sprockets
Pitch 180 (2 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 22
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 18 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Number of Teeth 18
Bore 0.1875 inch (4.76 mm)
View Details
Sprockets With Split Taper Bushing No.60-3/No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 68
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2318-A9 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details