2062B24 -- LARGE ROLLER DOUBLE PITCH SPROCKET FOR C2062 CHAIN - 1 1/2" PITCH
U.S. Tsubaki Power Transmission, LLC
Large Roller Double Pitch Sprocket for C2062 Chain - 1 1/2" Pitch
2062B24
Description
Conveyor Series
-
U.S. Tsubaki Power Transmission, LLC
Description
Conveyor Series
Suppliers
Large Roller Double Pitch Sprocket for C2062 Chain - 1 1/2" Pitch
2062B24
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2062B24 |
|
Product Name
|
Large Roller Double Pitch Sprocket for C2062 Chain - 1 1/2" Pitch |
|
Pitch
|
120 (1 1/2")
|
|
Material
|
Steel - Hardened
|
|
Hub Style
|
Type B (Hub One Side)
|
|
Number of Teeth
|
24
|
|
Bore
|
0.9380 inch (23.83 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
22
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
200 (2 1/2")
Hub Style
QD Bushing
Number of Teeth
12 to 60
View Details
Pitch
3.14
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
6.000 in
Hub Style
Type A (Hubless)
Number of Teeth
11
View Details