Semikron, Inc. Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| Diode and thyristor bare die products CAL (Controlled Axial Lifetime) freewheeling diodes are available in 600V/650V, 1200V, and 1700V voltage classes with current ratings up to 200A. Depending on the... | |
| Discrete diodes SEMIKRON offers discrete diodes in three major packaging styles; axial epoxy diodes for PCB mounting, stud screw fit diodes that are convenient for applications like welding and rotating... | |
| Thyristor/Diode Modules with proven packages The SEMIKRON thyristor/diode modules are available in different packages like SEMIPACK, SEMiSTART, SEMIPONT and SEMITOP. Different contact technologies - soldered contact, bonded contact or pressure... |