Semikron, Inc. Diode Module, 1.2Kv, 117A, Semipack 2; Repetitive Peak Reverse Voltage Semikron SKMD 150F12

Description
DIODE MODULE, 1.2KV, 117A, SEMIPACK 2; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Description
DIODE MODULE, 1.2KV, 117A, SEMIPACK 2; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, 1.2Kv, 117A, Semipack 2; Repetitive Peak Reverse Voltage Semikron - 83F4970 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1.2Kv, 117A, Semipack 2; Repetitive Peak Reverse Voltage Semikron
83F4970
Diode Module, 1.2Kv, 117A, Semipack 2; Repetitive Peak Reverse Voltage Semikron 83F4970
DIODE MODULE, 1.2KV, 117A, SEMIPACK 2; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

DIODE MODULE, 1.2KV, 117A, SEMIPACK 2; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:117A; Forward Voltage Max:2.2V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 83F4970
Product Name Diode Module, 1.2Kv, 117A, Semipack 2; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220681 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
RF Schottky Diode - SMS3922-001LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
6 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details