Semikron, Inc. Diode Module, 800V, 102A, Semipack 1; Repetitive Peak Reverse Voltage Semikron SKKD 105F08

Description
DIODE MODULE, 800V, 102A, SEMIPACK 1; Repetitive Peak Reverse Voltage:800V; Average Forward Current:102A; Forward Voltage Max:2.05V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
DIODE MODULE, 800V, 102A, SEMIPACK 1; Repetitive Peak Reverse Voltage:800V; Average Forward Current:102A; Forward Voltage Max:2.05V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, 800V, 102A, Semipack 1; Repetitive Peak Reverse Voltage Semikron - 83F4950 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 800V, 102A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
83F4950
Diode Module, 800V, 102A, Semipack 1; Repetitive Peak Reverse Voltage Semikron 83F4950
DIODE MODULE, 800V, 102A, SEMIPACK 1; Repetitive Peak Reverse Voltage:800V; Average Forward Current:102A; Forward Voltage Max:2.05V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DIODE MODULE, 800V, 102A, SEMIPACK 1; Repetitive Peak Reverse Voltage:800V; Average Forward Current:102A; Forward Voltage Max:2.05V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 83F4950
Product Name Diode Module, 800V, 102A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4972US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 122 mA
IR 2 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details