Semikron, Inc. Diode Module, 200V, 49A, Semipack 1; Repetitive Peak Reverse Voltage Semikron SKKD 50E02

Description
DIODE MODULE, 200V, 49A, SEMIPACK 1; Repetitive Peak Reverse Voltage:200V; Average Forward Current:49A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
DIODE MODULE, 200V, 49A, SEMIPACK 1; Repetitive Peak Reverse Voltage:200V; Average Forward Current:49A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, 200V, 49A, Semipack 1; Repetitive Peak Reverse Voltage Semikron - 83F4944 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 200V, 49A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
83F4944
Diode Module, 200V, 49A, Semipack 1; Repetitive Peak Reverse Voltage Semikron 83F4944
DIODE MODULE, 200V, 49A, SEMIPACK 1; Repetitive Peak Reverse Voltage:200V; Average Forward Current:49A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DIODE MODULE, 200V, 49A, SEMIPACK 1; Repetitive Peak Reverse Voltage:200V; Average Forward Current:49A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 83F4944
Product Name Diode Module, 200V, 49A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Super luminescent diodes (SLD) - L12856-04 - Hamamatsu Photonics Europe
Specs
Tj -10 to 70 C (14 to 158 F)
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 33 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
RF Diodes - BA592E6327HTSA1 - 123252-BA592E6327HTSA1 - Win Source Electronics
Specs
Diode Type RF Diodes; Standard - Single
Tj 150 C (302 F)
View Details
5 suppliers