Semikron, Inc. Diode, Rectifier, 195A, 1.6Kv, Semipack 2; Repetitive Peak Reverse Voltage Semikron SKKE 162/16

Description
DIODE, RECTIFIER, 195A, 1.6KV, SEMIPACK 2; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:195A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins RoHS Compliant: Yes
Description
DIODE, RECTIFIER, 195A, 1.6KV, SEMIPACK 2; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:195A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Rectifier, 195A, 1.6Kv, Semipack 2; Repetitive Peak Reverse Voltage Semikron - 91H1706 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 195A, 1.6Kv, Semipack 2; Repetitive Peak Reverse Voltage Semikron
91H1706
Diode, Rectifier, 195A, 1.6Kv, Semipack 2; Repetitive Peak Reverse Voltage Semikron 91H1706
DIODE, RECTIFIER, 195A, 1.6KV, SEMIPACK 2; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:195A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, RECTIFIER, 195A, 1.6KV, SEMIPACK 2; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:195A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 91H1706
Product Name Diode, Rectifier, 195A, 1.6Kv, Semipack 2; Repetitive Peak Reverse Voltage Semikron
Package Module
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
35V 100MA Diode and Rectifier - 284-BA592E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
3 suppliers
Schottky Diodes & Rectifiers - 1221477 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 80 volts
View Details