Rectifier Diode Modules for DC Modules
RECTIFIER MODULE, 1.6KV, 47A, SEMIPACK 1; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:47A; Forward Voltage Max:1.95V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | General Purpose Diodes | Rectifiers |
| Product Number | 70098207 | 64K2276 |
| Product Name | Diode Module, Rectifier; 1600 V; Hard Soldered | Rectifier Module, 1.6Kv, 47A, Semipack 1; Repetitive Peak Reverse Voltage Semikron |
| Package | A 10 | Module |
| VF | 1.95 volts | 1.95 volts |
| IF | 45000 mA | 47000 mA |
| IR | 3 mA |