Semikron, Inc. Diode, Stud; 70 A; 10 mA (Max.); 1150 A(Max.) @ degC, 10 ms; E-12 SKN 70/16

Description
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes
Description
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes

Suppliers

Company
Product
Description
Supplier Links
Diode, Stud; 70 A; 10 mA (Max.); 1150 A(Max.) @ degC, 10 ms; E-12 - 70098180 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Stud; 70 A; 10 mA (Max.); 1150 A(Max.) @ degC, 10 ms; E-12
70098180
Diode, Stud; 70 A; 10 mA (Max.); 1150 A(Max.) @ degC, 10 ms; E-12 70098180
Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and Half-Controllabe Rectifiers Free-Wheeling Diodes

Features:

  • Reverse Voltages Up to 1600 V
  • Hermetic Metal Case with Glass Insulator
  • Threaded Stud Available in Metric or UNF
  • SKN: Anode to Stud, SKR: Cathode to Stud
    Typical Applications:
  • All-Purpose Mean Power Rectifier Diodes
  • Cooling Via Metal Plates or Heatsinks
  • Non-Controllable and Half-Controllabe Rectifiers
  • Free-Wheeling Diodes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70098180
Product Name Diode, Stud; 70 A; 10 mA (Max.); 1150 A(Max.) @ degC, 10 ms; E-12
Package E 12
VRRM 1600 volts
IFSM 1150 amps
IR 10 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219507 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5419 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 250 ns
View Details
Rectifier Diodes, Type SBD - Model: YA868C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 100 volts
View Details
Diodes, Rectifiers - Arrays - 1PS70SB84,115 - 1002474-1PS70SB84,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
6 suppliers