Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
SEMIKRON, INC.
SKD 62/16 -- RECTIFIER; BRIDGE; 3-PHASE; 1600 V; 62 A; G 36
Semikron, Inc.
Rectifier; Bridge; 3-Phase; 1600 V; 62 A; G 36
SKD 62/16
Description
Single-phase, three-phase and SCR diode bridges.
Allied Electronics, Inc.
Done
Description
Single-phase, three-phase and SCR diode bridges.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier; Bridge; 3-Phase; 1600 V; 62 A; G 36
70098220
Rectifier; Bridge; 3-Phase; 1600 V; 62 A; G 36
70098220
Single-phase, three-phase and SCR diode bridges.
Single-phase, three-phase and SCR diode bridges.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Rectifiers
Product Number
70098220
Product Name
Rectifier; Bridge; 3-Phase; 1600 V; 62 A; G 36
Package
G 36
I
FSM
500 amps
I
R
5 mA
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Diode and Rectifier
2N6240
Specs
Package
Bulk
View Details
Infineon Technologies AG
RF Diodes
BAR6302WH6327XTSA1
Specs
Configuration
Single
Diode Type
PIN
Package
SC-80
View Details
5
suppliers
Micross Components, Inc.
Rectifier Diode
1N5809
Specs
I
FSM
125 amps
I
F
6000 mA
t
rr
30 ns
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type FRD
Model: FDRW60T65L
Specs
Package
TO-247-2L-P2
I
O
60 amps
V
RRM
650 volts
View Details