Semikron, Inc. Diode Module, 600V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron SKKD 40F06

Description
DIODE MODULE, 600V, 37A, SEMIPACK 1; Repetitive Peak Reverse Voltage:600V; Average Forward Current:37A; Forward Voltage Max:2V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Description
DIODE MODULE, 600V, 37A, SEMIPACK 1; Repetitive Peak Reverse Voltage:600V; Average Forward Current:37A; Forward Voltage Max:2V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, 600V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron - 91H1682 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 600V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
91H1682
Diode Module, 600V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron 91H1682
DIODE MODULE, 600V, 37A, SEMIPACK 1; Repetitive Peak Reverse Voltage:600V; Average Forward Current:37A; Forward Voltage Max:2V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

DIODE MODULE, 600V, 37A, SEMIPACK 1; Repetitive Peak Reverse Voltage:600V; Average Forward Current:37A; Forward Voltage Max:2V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 91H1682
Product Name Diode Module, 600V, 37A, Semipack 1; Repetitive Peak Reverse Voltage Semikron
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6529 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diode - 99927530 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details